Waytek, Inc. Wire Reel Caddy, 70" 19164-0044

Description
Wire Reel Caddy Category: Storage Products Height: 70" Putty enamel finish Includes leveling pads Tubular steel construction frame Maximum wire caddy capacity is 600 lbs Each 3/4" diameter arm is 40" long and will support up to 150 lbs. Wire Reel Caddy Casters sold separately Assembly required From the center of one hole to the center of the next is about 7.5"
Request a Quote
Description
Wire Reel Caddy Category: Storage Products Height: 70" Putty enamel finish Includes leveling pads Tubular steel construction frame Maximum wire caddy capacity is 600 lbs Each 3/4" diameter arm is 40" long and will support up to 150 lbs. Wire Reel Caddy Casters sold separately Assembly required From the center of one hole to the center of the next is about 7.5"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Reel Caddy, 70
Chanhassen, MN, United States
Wire Reel Caddy, 70"
512
Wire Reel Caddy, 70" 512
Wire Reel Caddy Category: Storage Products Height: 70" Putty enamel finish Includes leveling pads Tubular steel construction frame Maximum wire caddy capacity is 600 lbs Each 3/4" diameter arm is 40" long and will support up to 150 lbs. Wire Reel Caddy Casters sold separately Assembly required From the center of one hole to the center of the next is about 7.5"
  • Wire Reel Caddy
  • Category: Storage Products
  • Height: 70"
  • Putty enamel finish
  • Includes leveling pads
  • Tubular steel construction frame
  • Maximum wire caddy capacity is 600 lbs
  • Each 3/4" diameter arm is 40" long and will support up to 150 lbs.
  • Wire Reel Caddy Casters sold separately
  • Assembly required
  • From the center of one hole to the center of the next is about 7.5"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hand Tools
Product Number 512
Product Name Wire Reel Caddy, 70"
Unlock Full Specs
to access all available technical data

Similar Products