Waytek, Inc. Crimper Tool for Metri-Pack 150 & 280 Series, 22-14 Ga. 15324982

Description
Crimper Tool for Metri-Pack 150 & 280 Series, 22-14 Ga. Category: Aptiv Metri-Pack 56 Series Delphi Packard weatherpack connectors are a very popular sealed connector system in the automotive, off-road and mobile equipment industry Delphi weather-pack connector bodies are nylon and sealed against moisture, dust and dirt Weather-Pack male terminals, female terminals and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force. Weather-pack connectors have a wide temperature range from -40°F to 257°F (-40°C to 125°C) and can withstand high heat under-hood applications Assembly Instructions Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weatherpack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Crimper Tool for Metri-Pack 150 & 280 Series, 22-14 Ga. Category: Aptiv Metri-Pack 56 Series Delphi Packard weatherpack connectors are a very popular sealed connector system in the automotive, off-road and mobile equipment industry Delphi weather-pack connector bodies are nylon and sealed against moisture, dust and dirt Weather-Pack male terminals, female terminals and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force. Weather-pack connectors have a wide temperature range from -40°F to 257°F (-40°C to 125°C) and can withstand high heat under-hood applications Assembly Instructions Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weatherpack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimper Tool for Metri-Pack 150 & 280 Series, 22-14 Ga. - 533 - Waytek, Inc.
Chanhassen, MN, United States
Crimper Tool for Metri-Pack 150 & 280 Series, 22-14 Ga.
533
Crimper Tool for Metri-Pack 150 & 280 Series, 22-14 Ga. 533
Crimper Tool for Metri-Pack 150 & 280 Series, 22-14 Ga. Category: Aptiv Metri-Pack 56 Series Delphi Packard weatherpack connectors are a very popular sealed connector system in the automotive, off-road and mobile equipment industry Delphi weather-pack connector bodies are nylon and sealed against moisture, dust and dirt Weather-Pack male terminals, female terminals and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force. Weather-pack connectors have a wide temperature range from -40°F to 257°F (-40°C to 125°C) and can withstand high heat under-hood applications Assembly Instructions Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weatherpack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Crimper Tool for Metri-Pack 150 & 280 Series, 22-14 Ga.
  • Category: Aptiv Metri-Pack 56 Series
  • Delphi Packard weatherpack connectors are a very popular sealed connector system in the automotive, off-road and mobile equipment industry
  • Delphi weather-pack connector bodies are nylon and sealed against moisture, dust and dirt
  • Weather-Pack male terminals, female terminals and cable seals are secured into connector bodies with a hinge lock assembly
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force.
  • Weather-pack connectors have a wide temperature range from -40°F to 257°F (-40°C to 125°C) and can withstand high heat under-hood applications

Assembly Instructions

  • Apply the cable seal to your wire before stripping
  • Align the cable seal with wire insulation
  • Insert Weatherpack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 533
Product Name Crimper Tool for Metri-Pack 150 & 280 Series, 22-14 Ga.
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose Crimper Tool - 428 - Waytek, Inc.
Specs
Tool Type Crimper
Technology Electrical
View Details
HexCrimp Jr. Battery Lug Crimper Tool, 8-1/0 Ga. - 461 - Waytek, Inc.
Specs
Tool Type Crimper
Technology Electrical
View Details