12059573 -- STANDARD BLACK CAP FOR SPLICE PACK SYSTEM 38075
Waytek, Inc.Standard Black Cap for Splice Pack System 3807512059573
Description
Standard Black Cap for Splice Pack System 38075
Category: Splice Pack System
Common busbar converts the unit into a convenient splicing system
Sealed terminals and cap offers a completely weathertight assembly
Complete assembly requires cable seals, terminals, connector body, cap, and any common bars
Unused pin locations need a cavity plug, and the TPA helps keep the terminals from pulling out
For perfect crimp, ratchet tools should be used
Mounting clips are offered to attach the assembly to your application
Extended caps are a variation of the popular Splice Pack Cap
Mini fuses and the busbar system can also be used with these caps
Caps are designed to accommodate diodes and blade mount circuit breakers, and have special grooves so cable ties can be added to provide additional locking security
Connector parts are part of the Metri-Pack sealed connector 280 series
Becomes an in-line fuse holder for one to three circuits used with mini fuses
-40°F (-40°C) to 257°F (125°C)
16VDC
Waytek, Inc.
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Standard Black Cap for Splice Pack System 38075
Category: Splice Pack System
Common busbar converts the unit into a convenient splicing system
Sealed terminals and cap offers a completely weathertight assembly
Complete assembly requires cable seals, terminals, connector body, cap, and any common bars
Unused pin locations need a cavity plug, and the TPA helps keep the terminals from pulling out
For perfect crimp, ratchet tools should be used
Mounting clips are offered to attach the assembly to your application
Extended caps are a variation of the popular Splice Pack Cap
Mini fuses and the busbar system can also be used with these caps
Caps are designed to accommodate diodes and blade mount circuit breakers, and have special grooves so cable ties can be added to provide additional locking security
Connector parts are part of the Metri-Pack sealed connector 280 series
Becomes an in-line fuse holder for one to three circuits used with mini fuses
-40°F (-40°C) to 257°F (125°C)
16VDC
Standard Black Cap for Splice Pack System 38075
38075
Standard Black Cap for Splice Pack System 38075
38075
Standard Black Cap for Splice Pack System 38075
Category: Splice Pack System
Common busbar converts the unit into a convenient splicing system
Sealed terminals and cap offers a completely weathertight assembly
Complete assembly requires cable seals, terminals, connector body, cap, and any common bars
Unused pin locations need a cavity plug, and the TPA helps keep the terminals from pulling out
For perfect crimp, ratchet tools should be used
Mounting clips are offered to attach the assembly to your application
Extended caps are a variation of the popular Splice Pack Cap
Mini fuses and the busbar system can also be used with these caps
Caps are designed to accommodate diodes and blade mount circuit breakers, and have special grooves so cable ties can be added to provide additional locking security
Connector parts are part of the Metri-Pack sealed connector 280 series
Becomes an in-line fuse holder for one to three circuits used with mini fuses
-40°F (-40°C) to 257°F (125°C)
16VDC
Standard Black Cap for Splice Pack System 38075
Category: Splice Pack System
Common busbar converts the unit into a convenient splicing system
Sealed terminals and cap offers a completely weathertight assembly
Complete assembly requires cable seals, terminals, connector body, cap, and any common bars
Unused pin locations need a cavity plug, and the TPA helps keep the terminals from pulling out
For perfect crimp, ratchet tools should be used
Mounting clips are offered to attach the assembly to your application
Extended caps are a variation of the popular Splice Pack Cap
Mini fuses and the busbar system can also be used with these caps
Caps are designed to accommodate diodes and blade mount circuit breakers, and have special grooves so cable ties can be added to provide additional locking security
Connector parts are part of the Metri-Pack sealed connector 280 series
Becomes an in-line fuse holder for one to three circuits used with mini fuses
Extended Black Cap for Splice Pack System 38078
38078
Extended Black Cap for Splice Pack System 38078
38078
Extended Black Cap for Splice Pack System 38078
Category: Splice Pack System
Becomes an in-line fuse holder for one to three circuits when used with mini fuses
Common busbar converts the unit into a convenient splicing system
Sealed terminals and cap offers a completely weathertight assembly
Complete assembly requires cable seals, terminals, connector body, cap, and any common bars
Unused pin locations need a cavity plug, and the TPA helps keep the terminals from pulling out
For perfect crimp, ratchet tools should be used
Mounting clips are offered to attach the assembly to your application
Extended caps are a variation of the popular
Splice Pack Cap
Mini fuses and the busbar system can also be used with these caps
Caps are designed to accommodate diodes and blade mount circuit breakers, and have special grooves so cable ties can be added to provide additional locking security
Connector parts are part of the Metri-Pack sealed connector 280 series
-40°F (-40°C) to 257°F (125°C)
16VDC
Extended Black Cap for Splice Pack System 38078
Category: Splice Pack System
Becomes an in-line fuse holder for one to three circuits when used with mini fuses
Common busbar converts the unit into a convenient splicing system
Sealed terminals and cap offers a completely weathertight assembly
Complete assembly requires cable seals, terminals, connector body, cap, and any common bars
Unused pin locations need a cavity plug, and the TPA helps keep the terminals from pulling out
For perfect crimp, ratchet tools should be used
Mounting clips are offered to attach the assembly to your application
Extended caps are a variation of the popular
Splice Pack Cap
Mini fuses and the busbar system can also be used with these caps
Caps are designed to accommodate diodes and blade mount circuit breakers, and have special grooves so cable ties can be added to provide additional locking security
Connector parts are part of the Metri-Pack sealed connector 280 series