Waytek, Inc. Multi-Conductor Marine Cable MC10-2, 2 Conductor, 10/2 Ga., White PVC 0ATO005.MXGLO

Description
Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC10-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/18 Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm) Conductor Colors: white, Black Approximate Weight: 115 lbs. per 1000'
Request a Quote
Description
Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC10-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/18 Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm) Conductor Colors: white, Black Approximate Weight: 115 lbs. per 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MC10-2, 2 Conductor, 10/2 Ga., White PVC - MC10-2 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MC10-2, 2 Conductor, 10/2 Ga., White PVC
MC10-2
Multi-Conductor Marine Cable MC10-2, 2 Conductor, 10/2 Ga., White PVC MC10-2
Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC10-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/18 Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm) Conductor Colors: white, Black Approximate Weight: 115 lbs. per 1000'

Spool Sizes Available: 250', 500'

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MC10-2
  • Category: Marine Wire & Cable
  • White jacketed PVC
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/18
  • Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm)
  • Conductor Colors: white, Black
  • Approximate Weight: 115 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number MC10-2
Product Name Multi-Conductor Marine Cable MC10-2, 2 Conductor, 10/2 Ga., White PVC
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

SGT Battery Cable WB00-0, 2/0 Ga., Bare Copper, 133/20 Stranding, Black - WB00-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
10319 Extension Cord Triple Connector, SJEW-A, 25 ft, 14 Ga., Blue - 10319 - Waytek, Inc.
Specs
Standards / Approvals RoHS
North American 14 AWG
View Details
WG16-1 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Brown - WG16-1 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 16 AWG
View Details