Wayne Kerr Electronics Precision Impedance Analyzer 6505B

Description
The 6500B series of Precision Impedance Analyzers provide precise and fast testing of components at frequencies up to 120 MHz. Basic measurement accuracy is ±0.05% making the instruments the best in the class. The accuracy and versatility makes the precision analyzers the ideal choice for many different tasks and applications including passive component design, dielectric material characterisation and manufacturing test. Engineers need to evaluate component characteristics at high frequencies with high levels of accuracy. The 65120B 120 MHz Precision Impedance Analyzer is therefore ideal for many demanding tasks, combining accuracy and ease of use at an affordable price. If a frequency range up to 120 MHz is not required then other models are available. The 6505B 5MHz instrument is the entry level model in the range. Precise high frequency impedance measurements Characterize components from 20Hz to 120 MHz Wide range of models with maximum frequencies from 5MHz (6505B) to 120MHz (65120B) 0.05% basic measurement accuracy Comprehensive measurement functions Easy to use with large colour TFT touch screen Clear graphic displays aids measurements Traditional LCR Meter mode for single and repetitive measurements Resonance Search Equivalent Circuit Analysis (Option) Intuitive user interface Fully programmable over GPIB and LAN Keyboard and mouse optional control Competitively priced
Description
The 6500B series of Precision Impedance Analyzers provide precise and fast testing of components at frequencies up to 120 MHz. Basic measurement accuracy is ±0.05% making the instruments the best in the class. The accuracy and versatility makes the precision analyzers the ideal choice for many different tasks and applications including passive component design, dielectric material characterisation and manufacturing test. Engineers need to evaluate component characteristics at high frequencies with high levels of accuracy. The 65120B 120 MHz Precision Impedance Analyzer is therefore ideal for many demanding tasks, combining accuracy and ease of use at an affordable price. If a frequency range up to 120 MHz is not required then other models are available. The 6505B 5MHz instrument is the entry level model in the range. Precise high frequency impedance measurements Characterize components from 20Hz to 120 MHz Wide range of models with maximum frequencies from 5MHz (6505B) to 120MHz (65120B) 0.05% basic measurement accuracy Comprehensive measurement functions Easy to use with large colour TFT touch screen Clear graphic displays aids measurements Traditional LCR Meter mode for single and repetitive measurements Resonance Search Equivalent Circuit Analysis (Option) Intuitive user interface Fully programmable over GPIB and LAN Keyboard and mouse optional control Competitively priced

Suppliers

Company
Product
Description
Supplier Links
Precision Impedance Analyzer - 6505B - Wayne Kerr Electronics
Woburn, MA, USA
Precision Impedance Analyzer
6505B
Precision Impedance Analyzer 6505B
The 6500B series of Precision Impedance Analyzers provide precise and fast testing of components at frequencies up to 120 MHz. Basic measurement accuracy is ±0.05% making the instruments the best in the class. The accuracy and versatility makes the precision analyzers the ideal choice for many different tasks and applications including passive component design, dielectric material characterisation and manufacturing test. Engineers need to evaluate component characteristics at high frequencies with high levels of accuracy. The 65120B 120 MHz Precision Impedance Analyzer is therefore ideal for many demanding tasks, combining accuracy and ease of use at an affordable price. If a frequency range up to 120 MHz is not required then other models are available. The 6505B 5MHz instrument is the entry level model in the range. Precise high frequency impedance measurements Characterize components from 20Hz to 120 MHz Wide range of models with maximum frequencies from 5MHz (6505B) to 120MHz (65120B) 0.05% basic measurement accuracy Comprehensive measurement functions Easy to use with large colour TFT touch screen Clear graphic displays aids measurements Traditional LCR Meter mode for single and repetitive measurements Resonance Search Equivalent Circuit Analysis (Option) Intuitive user interface Fully programmable over GPIB and LAN Keyboard and mouse optional control Competitively priced

The 6500B series of Precision Impedance Analyzers provide precise and fast testing of components at frequencies up to 120 MHz. Basic measurement accuracy is ±0.05% making the instruments the best in the class.

The accuracy and versatility makes the precision analyzers the ideal choice for many different tasks and applications including passive component design, dielectric material characterisation and manufacturing test.

Engineers need to evaluate component characteristics at high frequencies with high levels of accuracy. The 65120B 120 MHz Precision Impedance Analyzer is therefore ideal for many demanding tasks, combining accuracy and ease of use at an affordable price. If a frequency range up to 120 MHz is not required then other models are available. The 6505B 5MHz instrument is the entry level model in the range.

  • Precise high frequency impedance measurements
  • Characterize components from 20Hz to 120 MHz
  • Wide range of models with maximum frequencies from 5MHz (6505B) to 120MHz (65120B)
  • 0.05% basic measurement accuracy
  • Comprehensive measurement functions
  • Easy to use with large colour TFT touch screen
  • Clear graphic displays aids measurements
  • Traditional LCR Meter mode for single and repetitive measurements
  • Resonance Search
  • Equivalent Circuit Analysis (Option)
  • Intuitive user interface
  • Fully programmable over GPIB and LAN
  • Keyboard and mouse optional control
  • Competitively priced
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category LCR Meters
Product Number 6505B
Product Name Precision Impedance Analyzer
Form Factor Bench top
Display Type Digital
Options & Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Precision LCR Meter - 6365 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details
Precision Impedance Analyzer - 65120B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details