Watts Elevator Trench Drain TD-300

Description
Watts Drainage TD-300 Elevator Trench Drain with 11-3/4" (298) wide x (specify) long 12 ga. type 304 stainless steel body, heel proof and ADA compliant load class B stainless steel grating with grate open area of 65 sq. in. per foot is secured with vandal-proof stainless steel screws, and 4" (110) no hub center outlet. Complies with 2013 California Building Code 403.6.1, 403.6.2, 3007.4, 3008.4, and SFFC Section 511.1.4 for a flow rate of 100 GPM.
Datasheet
Description
Watts Drainage TD-300 Elevator Trench Drain with 11-3/4" (298) wide x (specify) long 12 ga. type 304 stainless steel body, heel proof and ADA compliant load class B stainless steel grating with grate open area of 65 sq. in. per foot is secured with vandal-proof stainless steel screws, and 4" (110) no hub center outlet. Complies with 2013 California Building Code 403.6.1, 403.6.2, 3007.4, 3008.4, and SFFC Section 511.1.4 for a flow rate of 100 GPM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elevator Trench Drain - TD-300 - Watts
North Andover, MA, USA
Elevator Trench Drain
TD-300
Elevator Trench Drain TD-300
Watts Drainage TD-300 Elevator Trench Drain with 11-3/4" (298) wide x (specify) long 12 ga. type 304 stainless steel body, heel proof and ADA compliant load class B stainless steel grating with grate open area of 65 sq. in. per foot is secured with vandal-proof stainless steel screws, and 4" (110) no hub center outlet. Complies with 2013 California Building Code 403.6.1, 403.6.2, 3007.4, 3008.4, and SFFC Section 511.1.4 for a flow rate of 100 GPM.

Watts Drainage TD-300 Elevator Trench Drain with 11-3/4" (298) wide x (specify) long 12 ga. type 304 stainless steel body, heel proof and ADA compliant load class B stainless steel grating with grate open area of 65 sq. in. per foot is secured with vandal-proof stainless steel screws, and 4" (110) no hub center outlet. Complies with 2013 California Building Code 403.6.1, 403.6.2, 3007.4, 3008.4, and SFFC Section 511.1.4 for a flow rate of 100 GPM.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number TD-300
Product Name Elevator Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Floor Drain with Extended Rim Strainer - FD-200-ER - Watts
Specs
Drain Type Floor
Shape Round
Body Material Cast Iron
View Details