Watts 8 in. Diameter Deck Receptor Drain RD-410

Description
Watts Drainage RD-410 epoxy coated cast iron deck receptor drain with 2 in. (51mm) high receptor flange, internal dome strainer, and no hub (standard) outlet.
Datasheet
Description
Watts Drainage RD-410 epoxy coated cast iron deck receptor drain with 2 in. (51mm) high receptor flange, internal dome strainer, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 in. Diameter Deck Receptor Drain - RD-410 - Watts
North Andover, MA, USA
8 in. Diameter Deck Receptor Drain
RD-410
8 in. Diameter Deck Receptor Drain RD-410
Watts Drainage RD-410 epoxy coated cast iron deck receptor drain with 2 in. (51mm) high receptor flange, internal dome strainer, and no hub (standard) outlet.

Watts Drainage RD-410 epoxy coated cast iron deck receptor drain with 2 in. (51mm) high receptor flange, internal dome strainer, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number RD-410
Product Name 8 in. Diameter Deck Receptor Drain
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
Floor Cleanout with Square Top, Terrazzo Recess - CO-200-US - Watts
Specs
Drain Type Floor Cleanout
Strainer Size 5.0 inch (127 mm)
Shape Square/Rect
View Details