The RD-300-85 is an epoxy coated cast iron roof drain designed for durability and effective drainage. It features a flashing clamp and a 4-inch (102 mm) stainless steel perforated extension, which aids in water flow management. The product includes a self-locking polyethylene dome as a standard feature and has a no hub outlet configuration. The deck opening measures 14-1/2 inches (368 mm) with a sump receiver of 18 inches (457 mm), providing ample drainage capacity. This roof drain is suitable for various applications where reliable water drainage is essential.
Watts Drainage RD-300-85 epoxy coated cast iron roof drain with flashing clamp, 4 in (102mm) stainless steel perforated extension, self-locking poly dome (standard), and no hub (standard) outlet.
| Watts | |
|---|---|
| Product Category | Drains and Drain Systems |
| Product Number | RD-300-85 |
| Product Name | IRMA Roof Drain |
| Drain Type | Roof |