Watts Large Area Roof Drain RD-100

Description
Watts Drainage RD-100 epoxy coated cast iron roof drain with flashing clamp with integral gravel stop, self-locking polyethylene dome (standard), and no hub (standard) outlet.
Description
Watts Drainage RD-100 epoxy coated cast iron roof drain with flashing clamp with integral gravel stop, self-locking polyethylene dome (standard), and no hub (standard) outlet.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts RD-100 is a large area roof drain constructed from epoxy-coated cast iron. It features a flashing clamp with an integral gravel stop and comes standard with a self-locking polyethylene dome and a no hub outlet. The drain has a deck opening diameter of 10 inches and a sump receiver size of 13 1/4 inches. It supports various pipe sizes, including 2", 3", 4", 5", and 6", with options for different outlet types such as no hub, push on, threaded, and inside caulk. The product also offers optional body materials, including PVC and ABS, as well as various accessories and modifications to suit specific installation needs. The free area for drainage is 137 square inches.

Datasheet Summary
Powered by GS/AI

The Watts RD-100 is a large area roof drain constructed from epoxy-coated cast iron. It features a flashing clamp with an integral gravel stop and comes standard with a self-locking polyethylene dome and a no hub outlet. The drain has a deck opening diameter of 10 inches and a sump receiver size of 13 1/4 inches. It supports various pipe sizes, including 2", 3", 4", 5", and 6", with options for different outlet types such as no hub, push on, threaded, and inside caulk. The product also offers optional body materials, including PVC and ABS, as well as various accessories and modifications to suit specific installation needs. The free area for drainage is 137 square inches.

Suppliers

Company
Product
Description
Supplier Links
Large Area Roof Drain - RD-100 - Watts
North Andover, MA, USA
Large Area Roof Drain
RD-100
Large Area Roof Drain RD-100
Watts Drainage RD-100 epoxy coated cast iron roof drain with flashing clamp with integral gravel stop, self-locking polyethylene dome (standard), and no hub (standard) outlet.

Watts Drainage RD-100 epoxy coated cast iron roof drain with flashing clamp with integral gravel stop, self-locking polyethylene dome (standard), and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number RD-100
Product Name Large Area Roof Drain
Drain Type Roof
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
On-Grade Cast Iron Adjustable Floor Drain w/Round Strainer - FD20-R - Watts
Specs
Drain Type Floor
Shape Round
Body Material Cast Iron
View Details