Watts Green Roof Multi-Level Planter Drain GRD-650

Description
Watts Drainage GRD-650 epoxy coated cast iron green roof multi-level planter drain with bottom flashing clamp and stainless steel screened aluminum dome, perforated ABS standpipe, upper self-locking stainless steel screened aluminum dome, and no hub (standard) outlet.
Description
Watts Drainage GRD-650 epoxy coated cast iron green roof multi-level planter drain with bottom flashing clamp and stainless steel screened aluminum dome, perforated ABS standpipe, upper self-locking stainless steel screened aluminum dome, and no hub (standard) outlet.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Drainage GRD-650 is an epoxy coated cast iron green roof multi-level planter drain designed for efficient drainage in green roof applications. It features a bottom flashing clamp and a stainless steel screened aluminum dome, ensuring durability and protection against debris. The drain includes a perforated ABS standpipe and an upper self-locking stainless steel screened aluminum dome, which enhances its functionality. The product is equipped with a no hub (standard) outlet, making it compatible with various piping systems. The deck opening measures 6-1/2 inches, with a sump receiver option available at 8 inches. This product is suitable for engineers looking for a reliable drainage solution for green roofs.

Datasheet Summary
Powered by GS/AI

The Watts Drainage GRD-650 is an epoxy coated cast iron green roof multi-level planter drain designed for efficient drainage in green roof applications. It features a bottom flashing clamp and a stainless steel screened aluminum dome, ensuring durability and protection against debris. The drain includes a perforated ABS standpipe and an upper self-locking stainless steel screened aluminum dome, which enhances its functionality. The product is equipped with a no hub (standard) outlet, making it compatible with various piping systems. The deck opening measures 6-1/2 inches, with a sump receiver option available at 8 inches. This product is suitable for engineers looking for a reliable drainage solution for green roofs.

Suppliers

Company
Product
Description
Supplier Links
Green Roof Multi-Level Planter Drain - GRD-650 - Watts
North Andover, MA, USA
Green Roof Multi-Level Planter Drain
GRD-650
Green Roof Multi-Level Planter Drain GRD-650
Watts Drainage GRD-650 epoxy coated cast iron green roof multi-level planter drain with bottom flashing clamp and stainless steel screened aluminum dome, perforated ABS standpipe, upper self-locking stainless steel screened aluminum dome, and no hub (standard) outlet.

Watts Drainage GRD-650 epoxy coated cast iron green roof multi-level planter drain with bottom flashing clamp and stainless steel
screened aluminum dome, perforated ABS standpipe, upper self-locking stainless steel screened aluminum dome, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number GRD-650
Product Name Green Roof Multi-Level Planter Drain
Drain Type Roof
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
12 in. Square x 10 in. Deep Sanitary Floor Sink - FS-750 - Watts
Specs
Drain Type Sanitary
Strainer Size 12.0 inch (305 mm)
Shape Square/Rect
View Details