Watts 8 in. x 4 in. x 4 in. Deep Sanitary Floor Sink FS-770

Description
Watts Drainage Products FS-770 4 in. x 8 in. (102 x 203mm) rectangular x 4 in. (102mm) deep sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub (standard) outlet.
Datasheet
Description
Watts Drainage Products FS-770 4 in. x 8 in. (102 x 203mm) rectangular x 4 in. (102mm) deep sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 in. x 4 in. x 4 in. Deep Sanitary Floor Sink - FS-770 - Watts
North Andover, MA, USA
8 in. x 4 in. x 4 in. Deep Sanitary Floor Sink
FS-770
8 in. x 4 in. x 4 in. Deep Sanitary Floor Sink FS-770
Watts Drainage Products FS-770 4 in. x 8 in. (102 x 203mm) rectangular x 4 in. (102mm) deep sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub (standard) outlet.

Watts Drainage Products FS-770 4 in. x 8 in. (102 x 203mm) rectangular x 4 in. (102mm) deep sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FS-770
Product Name 8 in. x 4 in. x 4 in. Deep Sanitary Floor Sink
Drain Type Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Adjustable Floor Cleanout with Extra Heavy Duty Round Stainless Steel Cover - CO-1200-RX - Watts
Specs
Drain Type Floor Cleanout
Strainer Size 5.0 inch (127 mm)
Shape Round
View Details