Watts 12 in. Round x 8 in. Deep Sanitary Floor Sink FS-760

Description
Watts Drainage FS-760 12" (305) round x 8" (203) deep sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub (standard) outlet.
Datasheet
Description
Watts Drainage FS-760 12" (305) round x 8" (203) deep sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 in. Round x 8 in. Deep Sanitary Floor Sink - FS-760 - Watts
North Andover, MA, USA
12 in. Round x 8 in. Deep Sanitary Floor Sink
FS-760
12 in. Round x 8 in. Deep Sanitary Floor Sink FS-760
Watts Drainage FS-760 12" (305) round x 8" (203) deep sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub (standard) outlet.

Watts Drainage FS-760 12" (305) round x 8" (203) deep sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FS-760
Product Name 12 in. Round x 8 in. Deep Sanitary Floor Sink
Drain Type Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
Pre-Sloped Polypropylene Trench Drain System with Polypropylene Frame - Dead Level® P - Watts
Specs
Drain Type Trench
Strainer Size 48.0 inch (1219 mm)
Shape Square/Rect
View Details