Watts 12 in. Square PVC Sanitary Floor Sink FS-500

Description
Watts Drainage FS-500 12"(305) square x 6"(152) deep PVC sanitary floor sink with secured grate,and socket outlet.
Datasheet
Description
Watts Drainage FS-500 12"(305) square x 6"(152) deep PVC sanitary floor sink with secured grate,and socket outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 in. Square PVC Sanitary Floor Sink - FS-500 - Watts
North Andover, MA, USA
12 in. Square PVC Sanitary Floor Sink
FS-500
12 in. Square PVC Sanitary Floor Sink FS-500
Watts Drainage FS-500 12"(305) square x 6"(152) deep PVC sanitary floor sink with secured grate,and socket outlet.

Watts Drainage FS-500 12"(305) square x 6"(152) deep PVC sanitary floor sink with secured grate,and socket outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FS-500
Product Name 12 in. Square PVC Sanitary Floor Sink
Drain Type Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Area Drain with 12 in. Adjustable Top - FD-340 - Watts
Specs
Drain Type Floor
Strainer Size 12.5 inch (317 mm)
Shape Round
View Details