Watts PVC or ABS Drain w/10 in. Fixed Top FD67

Description
Watts ProLine FD-67 PVC or ABS area drain with 10 in. round PVC fixed top assembly.
Description
Watts ProLine FD-67 PVC or ABS area drain with 10 in. round PVC fixed top assembly.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts ProLine FD-67 is a PVC or ABS area drain featuring a 10-inch round fixed top assembly. It is designed for efficient drainage and is available in various pipe sizes, including 2", 3", 4", and 6" options in both PVC and ABS materials. The product also offers multiple customization options, such as a sediment bucket, backwater valve, and different funnel types, allowing for tailored installation to meet specific project requirements. This drain is suitable for various applications where reliable drainage is essential.

Datasheet Summary
Powered by GS/AI

The Watts ProLine FD-67 is a PVC or ABS area drain featuring a 10-inch round fixed top assembly. It is designed for efficient drainage and is available in various pipe sizes, including 2", 3", 4", and 6" options in both PVC and ABS materials. The product also offers multiple customization options, such as a sediment bucket, backwater valve, and different funnel types, allowing for tailored installation to meet specific project requirements. This drain is suitable for various applications where reliable drainage is essential.

Suppliers

Company
Product
Description
Supplier Links
PVC or ABS Drain w/10 in. Fixed Top - FD67 - Watts
North Andover, MA, USA
PVC or ABS Drain w/10 in. Fixed Top
FD67
PVC or ABS Drain w/10 in. Fixed Top FD67
Watts ProLine FD-67 PVC or ABS area drain with 10 in. round PVC fixed top assembly.

Watts ProLine FD-67 PVC or ABS area drain with 10 in. round PVC fixed top assembly.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD67
Product Name PVC or ABS Drain w/10 in. Fixed Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
Floor Drain with Round Strainer and NH Side Outlet - FD-100-SO - Watts
Specs
Drain Type Floor
Shape Round
Body Material Cast Iron
View Details