Watts Area Drain with 12 in. x 12 in. Adjustable Top FD-460

Description
Watts Drainage FD-460 epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square adjustable top with heel proof ductile iron tractor grate, and no hub (standard) outlet.
Datasheet
Description
Watts Drainage FD-460 epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square adjustable top with heel proof ductile iron tractor grate, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Drain with 12 in. x 12 in. Adjustable Top - FD-460 - Watts
North Andover, MA, USA
Area Drain with 12 in. x 12 in. Adjustable Top
FD-460
Area Drain with 12 in. x 12 in. Adjustable Top FD-460
Watts Drainage FD-460 epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square adjustable top with heel proof ductile iron tractor grate, and no hub (standard) outlet.

Watts Drainage FD-460 epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square adjustable top with heel proof ductile iron tractor grate, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-460
Product Name Area Drain with 12 in. x 12 in. Adjustable Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Trench Drain - SDCTR-Q42085-424C-XXL3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 2.0 inch (50.8 mm)
View Details