Watts Area Drain with 15 in. x 15 in. Fixed Top FD-450-F

Description
Watts Drainage FD-450-F epoxy coated cast iron area drain with anchor flange, weepholes, 15-5/8 in. x 15-5/8 in. (397mm x 397mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet
Description
Watts Drainage FD-450-F epoxy coated cast iron area drain with anchor flange, weepholes, 15-5/8 in. x 15-5/8 in. (397mm x 397mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Drain with 15 in. x 15 in. Fixed Top - FD-450-F - Watts
North Andover, MA, USA
Area Drain with 15 in. x 15 in. Fixed Top
FD-450-F
Area Drain with 15 in. x 15 in. Fixed Top FD-450-F
Watts Drainage FD-450-F epoxy coated cast iron area drain with anchor flange, weepholes, 15-5/8 in. x 15-5/8 in. (397mm x 397mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet.

Watts Drainage FD-450-F epoxy coated cast iron area drain with anchor flange, weepholes, 15-5/8 in. x 15-5/8 in. (397mm x 397mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-450-F
Product Name Area Drain with 15 in. x 15 in. Fixed Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Overflow Roof Drain with 4 in. Internal Water Dam - RD-200-W - Watts
Specs
Drain Type Roof
Shape Round
Body Material Cast Iron
View Details