Watts Area Drain with 12 in. Round Fixed Top FD-340-Y

Description
Watts Drainage FD-340-Y epoxy coated cast iron area drain with anchor flange, weepholes, 12-1/2 in(318 mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet
Description
Watts Drainage FD-340-Y epoxy coated cast iron area drain with anchor flange, weepholes, 12-1/2 in(318 mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Drain with 12 in. Round Fixed Top - FD-340-Y - Watts
North Andover, MA, USA
Area Drain with 12 in. Round Fixed Top
FD-340-Y
Area Drain with 12 in. Round Fixed Top FD-340-Y
Watts Drainage FD-340-Y epoxy coated cast iron area drain with anchor flange, weepholes, 12-1/2 in(318 mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet.

Watts Drainage FD-340-Y epoxy coated cast iron area drain with anchor flange, weepholes, 12-1/2 in(318 mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-340-Y
Product Name Area Drain with 12 in. Round Fixed Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
PVC or ABS Drain w/10 in. Fixed Top - FD67 - Watts
Specs
Drain Type Floor
Strainer Size 10.0 inch (254 mm)
Shape Round
View Details