Watts Area Drain with 8 in. x 8 in. Adjustable Top FD-330

Description
Watts Drainage Products FD-330 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 8 in. x 8 in. (203 x 203mm) square adjustable top with heel proof ductile iron grate, no hub (standard) outlet.
Datasheet
Description
Watts Drainage Products FD-330 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 8 in. x 8 in. (203 x 203mm) square adjustable top with heel proof ductile iron grate, no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Drain with 8 in. x 8 in. Adjustable Top - FD-330 - Watts
North Andover, MA, USA
Area Drain with 8 in. x 8 in. Adjustable Top
FD-330
Area Drain with 8 in. x 8 in. Adjustable Top FD-330
Watts Drainage Products FD-330 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 8 in. x 8 in. (203 x 203mm) square adjustable top with heel proof ductile iron grate, no hub (standard) outlet.

Watts Drainage Products FD-330 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 8 in. x 8 in. (203 x 203mm) square adjustable top with heel proof ductile iron grate, no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-330
Product Name Area Drain with 8 in. x 8 in. Adjustable Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
Area Drain with 7 in. Adjustable Top - FD-300 - Watts
Specs
Drain Type Floor
Strainer Size 7.0 inch (178 mm)
Shape Round
View Details