Watts Area Drain with 7 in. Fixed Top FD-310

Description
Watts Drainage Products FD-310 epoxy coated cast iron heel proof area drain with anchor flange, weepholes, 7 in. (178mm) diameter fixed top with ductile iron grate, and no hub(standard) outlet.
Datasheet
Description
Watts Drainage Products FD-310 epoxy coated cast iron heel proof area drain with anchor flange, weepholes, 7 in. (178mm) diameter fixed top with ductile iron grate, and no hub(standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Drain with 7 in. Fixed Top - FD-310 - Watts
North Andover, MA, USA
Area Drain with 7 in. Fixed Top
FD-310
Area Drain with 7 in. Fixed Top FD-310
Watts Drainage Products FD-310 epoxy coated cast iron heel proof area drain with anchor flange, weepholes, 7 in. (178mm) diameter fixed top with ductile iron grate, and no hub(standard) outlet.

Watts Drainage Products FD-310 epoxy coated cast iron heel proof area drain with anchor flange, weepholes, 7 in. (178mm) diameter fixed top with ductile iron grate, and no hub(standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-310
Product Name Area Drain with 7 in. Fixed Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Trench Drain - SDCTR-Q42085-634E-XXL3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 3.0 inch (76.2 mm)
View Details