Watts Area Drain with 7 in. Adjustable Top FD-300

Description
Watts Drainage Products FD-300 epoxy coated cast iron area drain with anchor flange, weepholes, 7 in. (178mm) diameter adjustable top with heel proof ductile iron grate and no hub (standard) outlet.
Datasheet
Description
Watts Drainage Products FD-300 epoxy coated cast iron area drain with anchor flange, weepholes, 7 in. (178mm) diameter adjustable top with heel proof ductile iron grate and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Drain with 7 in. Adjustable Top - FD-300 - Watts
North Andover, MA, USA
Area Drain with 7 in. Adjustable Top
FD-300
Area Drain with 7 in. Adjustable Top FD-300
Watts Drainage Products FD-300 epoxy coated cast iron area drain with anchor flange, weepholes, 7 in. (178mm) diameter adjustable top with heel proof ductile iron grate and no hub (standard) outlet.

Watts Drainage Products FD-300 epoxy coated cast iron area drain with anchor flange, weepholes, 7 in. (178mm) diameter adjustable top with heel proof ductile iron grate and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-300
Product Name Area Drain with 7 in. Adjustable Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Overflow Roof Drain with 4 in. Internal Water Dam - RD-200-W - Watts
Specs
Drain Type Roof
Shape Round
Body Material Cast Iron
View Details