Watts Floor Drain with Oval Funnel FD-200-EG

Description
Watts Drainage FD-200-EG on-grade epoxy coated cast iron floor drain with anchor flange, weepholes, adjustable heel proof nickel bronze strainer with 4 in.(102mm) x 9 in.(229mm) oval nickel bronze funnel, and no hub (standard) outlet.
Datasheet
Description
Watts Drainage FD-200-EG on-grade epoxy coated cast iron floor drain with anchor flange, weepholes, adjustable heel proof nickel bronze strainer with 4 in.(102mm) x 9 in.(229mm) oval nickel bronze funnel, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Drain with Oval Funnel - FD-200-EG - Watts
North Andover, MA, USA
Floor Drain with Oval Funnel
FD-200-EG
Floor Drain with Oval Funnel FD-200-EG
Watts Drainage FD-200-EG on-grade epoxy coated cast iron floor drain with anchor flange, weepholes, adjustable heel proof nickel bronze strainer with 4 in.(102mm) x 9 in.(229mm) oval nickel bronze funnel, and no hub (standard) outlet.

Watts Drainage FD-200-EG on-grade epoxy coated cast iron floor drain with anchor flange, weepholes, adjustable heel proof nickel bronze strainer with 4 in.(102mm) x 9 in.(229mm) oval nickel bronze funnel, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-200-EG
Product Name Floor Drain with Oval Funnel
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Twist Handle Drain 3 IN Opening 2 Outlet - 0239966 - Watts
Specs
Drain Type Sink
Strainer Size 3.0 inch (76.2 mm)
Connection Size 2.0 inch (50.8 mm)
View Details