Watts 6" Wide polypropylene Trench Grate & Frame Dead Level ® DLP-GF

Description
Watts Dead Level DLP-GF 6"(152) wide x 48"(1219) long (standard) UV stabilized glass-filled polypropylene frame, and (specify) grating to suit DIN Class (specify) load rating. System to include frame connectors, grate lockdowns, and construction covers.
Description
Watts Dead Level DLP-GF 6"(152) wide x 48"(1219) long (standard) UV stabilized glass-filled polypropylene frame, and (specify) grating to suit DIN Class (specify) load rating. System to include frame connectors, grate lockdowns, and construction covers.

Suppliers

Company
Product
Description
Supplier Links
6
North Andover, MA, USA
6" Wide polypropylene Trench Grate & Frame
Dead Level ® DLP-GF
6" Wide polypropylene Trench Grate & Frame Dead Level ® DLP-GF
Watts Dead Level DLP-GF 6"(152) wide x 48"(1219) long (standard) UV stabilized glass-filled polypropylene frame, and (specify) grating to suit DIN Class (specify) load rating. System to include frame connectors, grate lockdowns, and construction covers.

Watts Dead Level DLP-GF 6"(152) wide x 48"(1219) long (standard) UV stabilized glass-filled polypropylene frame, and (specify) grating to suit DIN Class (specify) load rating. System to include frame connectors, grate lockdowns, and construction covers.

Supplier's Site

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number Dead Level ® DLP-GF
Product Name 6" Wide polypropylene Trench Grate & Frame
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Adjustable Floor Cleanout with Round Stainless Steel Cover - CO-1200-R - Watts
Specs
Drain Type Floor Cleanout
Strainer Size 5.0 inch (127 mm)
Shape Round
View Details