Watts Floor Cleanout with 8 in. Round Adjustable Top CO-260

Description
Watts Drainage Products CO-260 epoxy coated cast iron floor cleanout with 8 in. (203mm) round adjustable gasketed heavy duty ductile iron top, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet.
Datasheet
Description
Watts Drainage Products CO-260 epoxy coated cast iron floor cleanout with 8 in. (203mm) round adjustable gasketed heavy duty ductile iron top, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cleanout with 8 in. Round Adjustable Top - CO-260 - Watts
North Andover, MA, USA
Floor Cleanout with 8 in. Round Adjustable Top
CO-260
Floor Cleanout with 8 in. Round Adjustable Top CO-260
Watts Drainage Products CO-260 epoxy coated cast iron floor cleanout with 8 in. (203mm) round adjustable gasketed heavy duty ductile iron top, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet.

Watts Drainage Products CO-260 epoxy coated cast iron floor cleanout with 8 in. (203mm) round adjustable gasketed heavy duty ductile iron top, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number CO-260
Product Name Floor Cleanout with 8 in. Round Adjustable Top
Drain Type Floor Cleanout
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
12 in. Square PVC Sanitary Floor Sink - FS56 - Watts
Specs
Drain Type Sanitary
Strainer Size 12.0 inch (305 mm)
Shape Square/Rect
View Details