Watts Floor Cleanout with Round Top CO-200-R

Description
Watts Drainage Products CO-200-R epoxy coated cast iron floor cleanout with 5-1/8 in (130mm) round adjustable nickel bronze (standard) top and no hub (MJ) connection.
Description
Watts Drainage Products CO-200-R epoxy coated cast iron floor cleanout with 5-1/8 in (130mm) round adjustable nickel bronze (standard) top and no hub (MJ) connection.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts CO-200-R is an epoxy coated cast iron floor cleanout designed for commercial applications. It features a 5-inch round adjustable nickel bronze top and includes a removable gas tight gasketed brass cleanout plug. The product has a no hub outlet type, which is standard for installation. It is available in various pipe sizes, including 2-inch, 3-inch, and 4-inch options. The load rating classification is MD, indicating a safe live load capacity of 2000-4999 lbs (900-2250 kg), in accordance with ASME A112.21.1M standards. Additional options for customization include membrane clamps, vandal-proof features, and different body materials such as PVC or ABS.

Datasheet Summary
Powered by GS/AI

The Watts CO-200-R is an epoxy coated cast iron floor cleanout designed for commercial applications. It features a 5-inch round adjustable nickel bronze top and includes a removable gas tight gasketed brass cleanout plug. The product has a no hub outlet type, which is standard for installation. It is available in various pipe sizes, including 2-inch, 3-inch, and 4-inch options. The load rating classification is MD, indicating a safe live load capacity of 2000-4999 lbs (900-2250 kg), in accordance with ASME A112.21.1M standards. Additional options for customization include membrane clamps, vandal-proof features, and different body materials such as PVC or ABS.

Suppliers

Company
Product
Description
Supplier Links
Floor Cleanout with Round Top - CO-200-R - Watts
North Andover, MA, USA
Floor Cleanout with Round Top
CO-200-R
Floor Cleanout with Round Top CO-200-R
Watts Drainage Products CO-200-R epoxy coated cast iron floor cleanout with 5-1/8 in (130mm) round adjustable nickel bronze (standard) top and no hub (MJ) connection.

Watts Drainage Products CO-200-R epoxy coated cast iron floor cleanout with 5-1/8 in (130mm) round adjustable nickel bronze (standard) top and no hub (MJ) connection.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number CO-200-R
Product Name Floor Cleanout with Round Top
Drain Type Floor Cleanout
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Iowa Garage Drain - FD-810 - Watts
Specs
Drain Type Floor
Strainer Size 8.0 inch (203 mm)
Shape Round
View Details