Watts Wound Filter Cartridges 7100362

Description
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWSWM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.
Datasheet
Description
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWSWM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wound Filter Cartridges - 7100362 - Watts
North Andover, MA, USA
Wound Filter Cartridges
7100362
Wound Filter Cartridges 7100362
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWSWM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.

Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water.
Features
• Low cost
• Polypropylene media for chemical resistance
• Food grade ingredients for potable water
• No leachables to contaminate downstream
• Wide range of lengths and micron ratings
• Cartridges with stainless steel center tubes for higher temperature applications
Series PWSWM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100362
Product Name Wound Filter Cartridges
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-083-F - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details