Watts Thermodynamic Steam Traps 0038201

Description
Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).
Description
Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).
Datasheet
Datasheet Summary
Powered by GS/AI

Watts Series WTD 600 Thermodynamic Steam Trap, part number 0038201, is designed for efficient drainage in steam mains, steam tracing lines, and small process equipment. It operates effectively at a maximum pressure of 600 psi (41 bar) and a maximum temperature of 800°F (427°C). The trap features a compact design with a single moving part, a hardened stainless steel disc, which contributes to its long service life and low maintenance requirements. Its construction includes ANSI 420 stainless steel for the body and ANSI 416 stainless steel for the cap and disc, ensuring resistance to water hammer, freezing, superheat, and corrosion. The trap provides audible discharge cycles for easy operation monitoring and utilizes blast discharge to prevent dirt buildup, maintaining a tight shutoff to conserve steam energy. This product is suitable for various applications, including superheated steam and freeze protection.

Datasheet Summary
Powered by GS/AI

Watts Series WTD 600 Thermodynamic Steam Trap, part number 0038201, is designed for efficient drainage in steam mains, steam tracing lines, and small process equipment. It operates effectively at a maximum pressure of 600 psi (41 bar) and a maximum temperature of 800°F (427°C). The trap features a compact design with a single moving part, a hardened stainless steel disc, which contributes to its long service life and low maintenance requirements. Its construction includes ANSI 420 stainless steel for the body and ANSI 416 stainless steel for the cap and disc, ensuring resistance to water hammer, freezing, superheat, and corrosion. The trap provides audible discharge cycles for easy operation monitoring and utilizes blast discharge to prevent dirt buildup, maintaining a tight shutoff to conserve steam energy. This product is suitable for various applications, including superheated steam and freeze protection.

Suppliers

Company
Product
Description
Supplier Links
Thermodynamic Steam Traps - 0038201 - Watts
North Andover, MA, USA
Thermodynamic Steam Traps
0038201
Thermodynamic Steam Traps 0038201
Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).

Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0038201
Product Name Thermodynamic Steam Traps
Steam Trap Type Thermodynamic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 125 psi (87.97 m H2O)
View Details
30-DC Series Automatic  Differential Condensate Controllers - Model 34-DC - Armstrong International
Specs
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 650 psi (457 m H2O)
View Details
Inverted Bucket Steam Traps - 0039505 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details