Watson McDaniel Company Float and Thermostatic Steam Trap 2 1/2" FTES-300

Description
The FTE/FTES Series float and thermostatic steam traps are used in HVAC and on industrial process equipment with very high load requirements. These high capacity steam traps are typically used on reboilers, absorption chillers, large air handling coils, large heat exchangers, and other large process equipment. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermo- static air vent closes when steam enters the trap.
Datasheet
Description
The FTE/FTES Series float and thermostatic steam traps are used in HVAC and on industrial process equipment with very high load requirements. These high capacity steam traps are typically used on reboilers, absorption chillers, large air handling coils, large heat exchangers, and other large process equipment. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermo- static air vent closes when steam enters the trap.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Float and Thermostatic Steam Trap
2 1/2" FTES-300
Float and Thermostatic Steam Trap 2 1/2" FTES-300
The FTE/FTES Series float and thermostatic steam traps are used in HVAC and on industrial process equipment with very high load requirements. These high capacity steam traps are typically used on reboilers, absorption chillers, large air handling coils, large heat exchangers, and other large process equipment. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermo- static air vent closes when steam enters the trap.

The FTE/FTES Series float and thermostatic steam traps are used in HVAC and on industrial process equipment with very high load requirements. These high capacity steam traps are typically used on reboilers, absorption chillers, large air handling coils, large heat exchangers, and other large process equipment. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermo- static air vent closes when steam enters the trap.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 2 1/2" FTES-300
Product Name Float and Thermostatic Steam Trap
Steam Trap Type FloatThermostatic
Material Cast Steel
Operating Pressure 300 psi (211 m H2O)
Operating Temperature 450 F (232 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037105 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Thermodynamic Steam Trap - Type HPTD - Velan, Inc.
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 1000 psi (704 m H2O)
View Details
Specs
Steam Trap Type Disc
Material SteelForged
Operating Pressure 1440 psi (1014 m H2O)
View Details