Watson McDaniel Company Thermodynamic Steam Trap 1" WD600LSB

Description
DRIP, TRACER: The WD600S thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. Supplied with integral strainer and optional blowdown valve to protect the trap from contamination. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet
Description
DRIP, TRACER: The WD600S thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. Supplied with integral strainer and optional blowdown valve to protect the trap from contamination. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermodynamic Steam Trap
1" WD600LSB
Thermodynamic Steam Trap 1" WD600LSB
DRIP, TRACER: The WD600S thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. Supplied with integral strainer and optional blowdown valve to protect the trap from contamination. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

DRIP, TRACER: The WD600S thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. Supplied with integral strainer and optional blowdown valve to protect the trap from contamination. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1" WD600LSB
Product Name Thermodynamic Steam Trap
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
Operating Temperature 750 F (399 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile
Operating Pressure 145 psi (102 m H2O)
View Details
LS Series Ultra-Capacity Float & Thermostatic Steam Traps - Model LS8 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Steel - High Carbon
Operating Pressure 450 psi (317 m H2O)
View Details
Float Bimetallic Steam Trap - Type MFTS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details