Watson McDaniel Company Thermodynamic Steam Trap 1" WD600

Description
DRIP, TRACER: The WD600 thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet
Description
DRIP, TRACER: The WD600 thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermodynamic Steam Trap
1" WD600
Thermodynamic Steam Trap 1" WD600
DRIP, TRACER: The WD600 thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

DRIP, TRACER: The WD600 thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1" WD600
Product Name Thermodynamic Steam Trap
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
Operating Temperature 800 F (427 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Forged Steam Trap - Type TS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 200 psi (141 m H2O)
View Details
Inverted Bucket Steam Traps - 0039500 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details