Watson McDaniel Company Inverted Bucket Steam Trap 1/2" WSIB-20

Description
• All stainless steel body • Handles superheated steam (with check valve installed at inlet) • Water hammer resistant • Valve & seat are at the top of the trap making it less sensitive to dirt • All stainless steel internals with hardened valve & seat
Datasheet
Description
• All stainless steel body • Handles superheated steam (with check valve installed at inlet) • Water hammer resistant • Valve & seat are at the top of the trap making it less sensitive to dirt • All stainless steel internals with hardened valve & seat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Inverted Bucket Steam Trap
1/2" WSIB-20
Inverted Bucket Steam Trap 1/2" WSIB-20
• All stainless steel body • Handles superheated steam (with check valve installed at inlet) • Water hammer resistant • Valve & seat are at the top of the trap making it less sensitive to dirt • All stainless steel internals with hardened valve & seat

• All stainless steel body
• Handles superheated steam (with check valve installed at inlet)
• Water hammer resistant
• Valve & seat are at the top of the trap making it less
sensitive to dirt
• All stainless steel internals with hardened valve & seat

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1/2" WSIB-20
Product Name Inverted Bucket Steam Trap
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 20 psi (14.08 m H2O)
Operating Temperature 750 F (399 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Carbon Steel Ball Float Steam Trap with Flanged Connections - FT54 - Spirax-Sarco
Specs
Steam Trap Type FloatThermostatic
Material Steel - High Carbon
Operating Pressure 580 psi (408 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037113 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 15 psi (10.56 m H2O)
View Details