Watson McDaniel Company Bi-Metallic Steam Trap 1 1/2" WPN-63

Description
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line
Datasheet
Description
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Bi-Metallic Steam Trap
1 1/2" WPN-63
Bi-Metallic Steam Trap 1 1/2" WPN-63
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line

• Excellent for high pressure and superheated
steam applications
• Freeze-proof and resistant to water hammer
• Handles superheated steam with check valve installed at inlet
• In-line repairable
• Trap can be welded into line

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1 1/2" WPN-63
Product Name Bi-Metallic Steam Trap
Steam Trap Type Bimetallic
Material 15MO3
Operating Pressure 825 psi (581 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 87.02 psi (61.24 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
View Details
AIC Series Float & Thermostatic Steam Traps - Model AICF4 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 465 psi (327 m H2O)
View Details
High Capacity Piston-operated Steam Trap - Type SPF - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Operating Pressure 1500 psi (1056 m H2O)
Type Socketweld; Flanged; Threaded; Butt weld
View Details