Walter Surface Technologies Straight Polishing and Buffing Grinder Straight-Mate™

Description
The Straight-Mate™ packs a punch as the ultimate lightweight straight grinder with Walter’s Dynamax™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool. FEATURES RPM range: 1,600-4,800 Lightweight: 7 lbs (3.2 kg) Max wheel diameter: 6” (150mm) Compatible with cotton wheels and polishing pastes Compatible with wire brush and Line-Mate™ drums Compatible with non-woven abrasives, plugs and cones Compatible with snagging wheels Dynamax™ variable speed control
Datasheet
Description
The Straight-Mate™ packs a punch as the ultimate lightweight straight grinder with Walter’s Dynamax™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool. FEATURES RPM range: 1,600-4,800 Lightweight: 7 lbs (3.2 kg) Max wheel diameter: 6” (150mm) Compatible with cotton wheels and polishing pastes Compatible with wire brush and Line-Mate™ drums Compatible with non-woven abrasives, plugs and cones Compatible with snagging wheels Dynamax™ variable speed control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Polishing and Buffing Grinder - Straight-Mate™ - Walter Surface Technologies
Windsor, CT, USA
Straight Polishing and Buffing Grinder
Straight-Mate™
Straight Polishing and Buffing Grinder Straight-Mate™
The Straight-Mate™ packs a punch as the ultimate lightweight straight grinder with Walter’s Dynamax™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool. FEATURES RPM range: 1,600-4,800 Lightweight: 7 lbs (3.2 kg) Max wheel diameter: 6” (150mm) Compatible with cotton wheels and polishing pastes Compatible with wire brush and Line-Mate™ drums Compatible with non-woven abrasives, plugs and cones Compatible with snagging wheels Dynamax™ variable speed control

The Straight-Mate™ packs a punch as the ultimate lightweight straight grinder with Walter’s Dynamax™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool.

FEATURES

  • RPM range: 1,600-4,800
  • Lightweight: 7 lbs (3.2 kg)
  • Max wheel diameter: 6” (150mm)
  • Compatible with cotton wheels and polishing pastes
  • Compatible with wire brush and Line-Mate™ drums
  • Compatible with non-woven abrasives, plugs and cones
  • Compatible with snagging wheels
  • Dynamax™ variable speed control
Supplier's Site Datasheet

Technical Specifications

  Walter Surface Technologies
Product Category Grinders and Grinding Machines
Product Number Straight-Mate™
Product Name Straight Polishing and Buffing Grinder
Type Grinder; Disc or Wheel Face Grinder; Polisher-Grinder; Rotary Surface Grinder (e.g., Blanchard)
Mounting Handheld
Applications / Materials Abraded Clean / Surface Prep; Metal; MRO / Resurfacing
Rotary Speed 1600 to 4800 rpm
Power 1.74 to 2.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
Heavy-duty Light Weight Safety Grinder - Big 6™ - Walter Surface Technologies
Specs
Type Grinder; Disc or Wheel Face Grinder
Mounting Handheld
Applications / Materials Abraded Metal; MRO / Resurfacing
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details