The powerful, intuitive and lightweight ICECUT ™ 250 is a truly do-it-all machine, especially for its size. Built wth Dynamax™ control for smooth drilling and reversible speed for tapping holes, this unit is truly the ultimate, versatile mag drill.
FEATURES
Dynamax™ variable speed control
Powerful 2-speed motor
Lightweight: 34.1 lbs (15.9 kg)
Drill range: 100-500 RPM
Accudrill™ LED torque display
Reversible speed for tapping holes
Drilling capacity of 2-3/8” x 3”
Powerful electromagnet
The powerful, intuitive and lightweight ICECUT ™ 250 is a truly do-it-all machine, especially for its size. Built wth Dynamax™ control for smooth drilling and reversible speed for tapping holes, this unit is truly the ultimate, versatile mag drill.
FEATURES
- Dynamax™ variable speed control
- Powerful 2-speed motor
- Lightweight: 34.1 lbs (15.9 kg)
- Drill range: 100-500 RPM
- Accudrill™ LED torque display
- Reversible speed for tapping holes
- Drilling capacity of 2-3/8” x 3”
- Powerful electromagnet