Wallner Expac Standard Expanded Metal 1.00”

Description
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing lines and responsiveness allow us to rapidly produce standard and decorative expanded metals with tunable parameters to meet customer specifications. Because we design and build our own expanders, we can tightly control the manufacturing process and fine tune all specifications. Additional designs can be found on our website, and whether you need expanded metal for filtration, architecture, electronics, industrial & commercial, or more, Wallner Expac can manufacture expanded metal for your needs. For specs and capabilities, read our PDF datasheet- link below.
Datasheet
Description
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing lines and responsiveness allow us to rapidly produce standard and decorative expanded metals with tunable parameters to meet customer specifications. Because we design and build our own expanders, we can tightly control the manufacturing process and fine tune all specifications. Additional designs can be found on our website, and whether you need expanded metal for filtration, architecture, electronics, industrial & commercial, or more, Wallner Expac can manufacture expanded metal for your needs. For specs and capabilities, read our PDF datasheet- link below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Expanded Metal - 1.00” - Wallner Expac
Ontario, CA, United States
Standard Expanded Metal
1.00”
Standard Expanded Metal 1.00”
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing lines and responsiveness allow us to rapidly produce standard and decorative expanded metals with tunable parameters to meet customer specifications. Because we design and build our own expanders, we can tightly control the manufacturing process and fine tune all specifications. Additional designs can be found on our website, and whether you need expanded metal for filtration, architecture, electronics, industrial & commercial, or more, Wallner Expac can manufacture expanded metal for your needs. For specs and capabilities, read our PDF datasheet- link below.

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing lines and responsiveness allow us to rapidly produce standard and decorative expanded metals with tunable parameters to meet customer specifications.
Because we design and build our own expanders, we can tightly control the manufacturing process and fine tune all specifications.
Additional designs can be found on our website, and whether you need expanded metal for filtration, architecture, electronics, industrial & commercial, or more, Wallner Expac can manufacture expanded metal for your needs.
For specs and capabilities, read our PDF datasheet- link below.

Supplier's Site Datasheet

Technical Specifications

  Wallner Expac
Product Category Expanded Sheet Materials
Product Number 1.00”
Product Name Standard Expanded Metal
Applications Agricultural; Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
Unlock Full Specs
to access all available technical data

Similar Products

Expanded Polymers - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications semiconductor, medical, gas, and oil industries
Features Calendered / Flattened (optional feature)
Plastic Fluoropolymer (optional feature); Polyamide / Nylon (optional feature); Polyester (optional feature); PTFE (PFOA-free), PEEK, Nylons
View Details
Standard Expanded Metal - 2.00” - Wallner Expac
Specs
Applications Agricultural; Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
Features Calendered / Flattened (optional feature); Paint, Powder Coat
Metal Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
View Details
Expanded Metal - 1/2 x 13 - Hoover Steel, Inc.
Hoover Steel, Inc.
Specs
Metal Steel
View Details
Flattened Expanded Metal -  - AMICO
Specs
Features Calendered / Flattened
Metal Aluminum; Stainless Steel; Steel
Strand Thickness 0.0290 to 0.1190 inch (0.7366 to 3.02 mm)
View Details