Wacom Technology Corporation DTU-2231 Interactive Display

Description
The DTU-2231 combines a 21.5", 16:9 widescreen LCD with Wacom's patented, cordless, battery-free pen technology. DTU-2231 Interactive Display The full HD (1920 x 1080) interactive pen display is an optimal choice for people who use applications that benefit from working with pen directly on a large, wide-format screen. It can be utilized for redlining and signing documents, annotating and sharing presentations, completing forms, creating hand-drawn imagery, and capturing handwritten notes. 21.5" display with full HD (1920 x 1080) resolution Built-in DVI-I pass-thru connector handles either digital or analog input and allows mirroring directly from pen display to a projector or another display Internal scaler will take video input signals in different resolutions and display them in their native resolution and aspect ratio Two user-accessible USB ports to provide easy access to your favorite USB devices Completely flat textured, anti-glare surface Adjustable stand that allows for 15 to 72 degrees of incline The DTU-2231 is typically purchased as part of an integrated software/hardware solution designed by our partners to meet the unique needs of specific professions and industries. It can also be purchased via the Wacom eStore. For additional product information, please contact Wacom.
Description
The DTU-2231 combines a 21.5", 16:9 widescreen LCD with Wacom's patented, cordless, battery-free pen technology. DTU-2231 Interactive Display The full HD (1920 x 1080) interactive pen display is an optimal choice for people who use applications that benefit from working with pen directly on a large, wide-format screen. It can be utilized for redlining and signing documents, annotating and sharing presentations, completing forms, creating hand-drawn imagery, and capturing handwritten notes. 21.5" display with full HD (1920 x 1080) resolution Built-in DVI-I pass-thru connector handles either digital or analog input and allows mirroring directly from pen display to a projector or another display Internal scaler will take video input signals in different resolutions and display them in their native resolution and aspect ratio Two user-accessible USB ports to provide easy access to your favorite USB devices Completely flat textured, anti-glare surface Adjustable stand that allows for 15 to 72 degrees of incline The DTU-2231 is typically purchased as part of an integrated software/hardware solution designed by our partners to meet the unique needs of specific professions and industries. It can also be purchased via the Wacom eStore. For additional product information, please contact Wacom.

Suppliers

Company
Product
Description
Supplier Links
The DTU-2231 combines a 21.5", 16:9 widescreen LCD with Wacom's patented, cordless, battery-free pen technology. DTU-2231 Interactive Display The full HD (1920 x 1080) interactive pen display is an optimal choice for people who use applications that benefit from working with pen directly on a large, wide-format screen. It can be utilized for redlining and signing documents, annotating and sharing presentations, completing forms, creating hand-drawn imagery, and capturing handwritten notes. 21.5" display with full HD (1920 x 1080) resolution Built-in DVI-I pass-thru connector handles either digital or analog input and allows mirroring directly from pen display to a projector or another display Internal scaler will take video input signals in different resolutions and display them in their native resolution and aspect ratio Two user-accessible USB ports to provide easy access to your favorite USB devices Completely flat textured, anti-glare surface Adjustable stand that allows for 15 to 72 degrees of incline The DTU-2231 is typically purchased as part of an integrated software/hardware solution designed by our partners to meet the unique needs of specific professions and industries. It can also be purchased via the Wacom eStore. For additional product information, please contact Wacom.

The DTU-2231 combines a 21.5", 16:9 widescreen LCD with Wacom's patented, cordless, battery-free pen technology.

DTU-2231 Interactive Display

The full HD (1920 x 1080) interactive pen display is an optimal choice for people who use applications that benefit from working with pen directly on a large, wide-format screen. It can be utilized for redlining and signing documents, annotating and sharing presentations, completing forms, creating hand-drawn imagery, and capturing handwritten notes.

  • 21.5" display with full HD (1920 x 1080) resolution
  • Built-in DVI-I pass-thru connector handles either digital or analog input and allows mirroring directly from pen display to a projector or another display
  • Internal scaler will take video input signals in different resolutions and display them in their native resolution and aspect ratio
  • Two user-accessible USB ports to provide easy access to your favorite USB devices
  • Completely flat textured, anti-glare surface
  • Adjustable stand that allows for 15 to 72 degrees of incline

The DTU-2231 is typically purchased as part of an integrated software/hardware solution designed by our partners to meet the unique needs of specific professions and industries. It can also be purchased via the Wacom eStore.

For additional product information, please contact Wacom.

Supplier's Site

Technical Specifications

  Wacom Technology Corporation
Product Category Digitizer Tablets
Product Number DTU-2231 Interactive Display
Unlock Full Specs
to access all available technical data

Similar Products