Trailer mounted vertical mast light towers feature a nine section mast providing less set up time and easier operation. The light bar design creates greater flexibility in directing the four metal halide light fixtures for greater light coverage on the job site.
The compact, narrow body design allows for more cost effective transportation and storage. The rugged design of the premium units is ideal for industrial applications, use in harsh environments as well as general construction and special events
Wide-body light towers combine superior job site lighting with various power options up to 20kW in a rugged, heavy duty steel frame. Wide track width, independent torsion axles and a heavy duty tongue and hitch assembly ensure reliable off-road towing. The 30-foot adjustable tower rotates 360-degrees for optimum lighting flexibility.
Hydraulically operated tower extends in 20 seconds increasing ease of operation and uptime.
Range of motion of the light fixtures allows the operator to aim the lights vertically or horizontally with blocking each other.
Large capacity fuel tank allows for up to 71 hours of continuous lighting/run time.
Trailer mounted vertical mast light towers feature a nine section mast providing less set up time and easier operation. The light bar design creates greater flexibility in directing the four metal halide light fixtures for greater light coverage on the job site.
The compact, narrow body design allows for more cost effective transportation and storage. The rugged design of the premium units is ideal for industrial applications, use in harsh environments as well as general construction and special events
Wide-body light towers combine superior job site lighting with various power options up to 20kW in a rugged, heavy duty steel frame. Wide track width, independent torsion axles and a heavy duty tongue and hitch assembly ensure reliable off-road towing. The 30-foot adjustable tower rotates 360-degrees for optimum lighting flexibility.
- Hydraulically operated tower extends in 20 seconds increasing ease of operation and uptime.
- Range of motion of the light fixtures allows the operator to aim the lights vertically or horizontally with blocking each other.
- Large capacity fuel tank allows for up to 71 hours of continuous lighting/run time.