WPT Power Corporation Water Cooled Brake/Spring Set WCB/SS 436

Description
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.
Description
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Suppliers

Company
Product
Description
Supplier Links
Water Cooled Brake/Spring Set - WCB/SS 436 - WPT Power Corporation
Wichita Falls, TX, USA
Water Cooled Brake/Spring Set
WCB/SS 436
Water Cooled Brake/Spring Set WCB/SS 436
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Supplier's Site

Technical Specifications

  WPT Power Corporation
Product Category Pneumatic Brakes
Product Number WCB/SS 436
Product Name Water Cooled Brake/Spring Set
Torque 135458 Ft-lbs (183681 N-m)
Pneumatic Pressure 90 psi (63.34 m H2O)
Maximum Speed 425 rpm
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P47S | P47D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
HPS Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 8.92 to 585 Ft-lbs (12.09 to 793 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2900 to 4300 rpm
View Details
Water Cooled Brake - WCB 136 - WPT Power Corporation
WPT Power Corporation
Specs
Configuration Disc
Engagement Friction
Operation Spring Actuation / Engage (optional feature)
View Details
Oil Shear Motor Brake - Posistop MB Series - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 2 to 2030 Ft-lbs (2.71 to 2753 N-m)
Pneumatic Pressure 60 psi (42.23 m H2O)
Maximum Speed 3600 rpm
View Details