WPT Power Corporation Water Cooled Brake/Spring Set WCB/SS 318

Description
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.
Description
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Suppliers

Company
Product
Description
Supplier Links
Water Cooled Brake/Spring Set - WCB/SS 318 - WPT Power Corporation
Wichita Falls, TX, USA
Water Cooled Brake/Spring Set
WCB/SS 318
Water Cooled Brake/Spring Set WCB/SS 318
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Supplier's Site

Technical Specifications

  WPT Power Corporation
Product Category Pneumatic Brakes
Product Number WCB/SS 318
Product Name Water Cooled Brake/Spring Set
Torque 10817 Ft-lbs (14667 N-m)
Pneumatic Pressure 90 psi (63.34 m H2O)
Maximum Speed 850 rpm
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS400 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
Low Inertia High Torque Clutch - 121 - WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
Torque 15437.5 Ft-lbs (20933 N-m)
Rotary Speed 1270 rpm
View Details
Pneumatic Caliper Brake - Model STD-BL - Givens Engineering Inc.
Specs
Torque 175 Ft-lbs (237 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details