WPT Power Corporation Water Cooled Brake/Spring Set WCB/SS 118

Description
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.
Description
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Suppliers

Company
Product
Description
Supplier Links
Water Cooled Brake/Spring Set - WCB/SS 118 - WPT Power Corporation
Wichita Falls, TX, USA
Water Cooled Brake/Spring Set
WCB/SS 118
Water Cooled Brake/Spring Set WCB/SS 118
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Supplier's Site

Technical Specifications

  WPT Power Corporation
Product Category Pneumatic Brakes
Product Number WCB/SS 118
Product Name Water Cooled Brake/Spring Set
Torque 3833 Ft-lbs (5198 N-m)
Pneumatic Pressure 90 psi (63.34 m H2O)
Maximum Speed 850 rpm
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS400 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
Low Inertia Clutches and Brakes - 242 - WPT Power Corporation
Specs
Torque 125783 Ft-lbs (170562 N-m)
Rotary Speed 700 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
View Details
Water-Cooled Brakes - WCSB Series - Eaton Hydraulics Group
Specs
Torque 421552 Ft-lbs (571625 N-m)
Power 3900 HP
Configuration Disc
View Details
Air Set Brake - B3F2R-STH - Mach III Clutch, Inc.
Mach III Clutch, Inc.
Specs
Torque 22.25 Ft-lbs (30.17 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details