WPT Power Corporation Water Cooled Brake WCB 436

Description
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.
Description
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Suppliers

Company
Product
Description
Supplier Links
Water Cooled Brake - WCB 436 - WPT Power Corporation
Wichita Falls, TX, USA
Water Cooled Brake
WCB 436
Water Cooled Brake WCB 436
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Supplier's Site

Technical Specifications

  WPT Power Corporation
Product Category Pneumatic Brakes
Product Number WCB 436
Product Name Water Cooled Brake
Configuration Disc
Engagement Friction
Operation Spring Actuation / Engage (optional feature)
Shaft In-line
Mounting Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200S | P200D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Oil Shear Motor Brake - Posistop MB Series - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 2 to 2030 Ft-lbs (2.71 to 2753 N-m)
Pneumatic Pressure 60 psi (42.23 m H2O)
Maximum Speed 3600 rpm
View Details
Low Inertia Clutches and Brakes - 242 - WPT Power Corporation
Specs
Torque 125783 Ft-lbs (170562 N-m)
Rotary Speed 700 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
View Details