WPT Power Corporation Mechanical Power Take-Off C110

Description
The WPT® mechanical power take-off consists of a lever actuated clutch with a shaft and bearings mounted in a rigid cast housing. The mechanical PTO is designed for inline and sideload applications on all internal combustion engines with standard SAE industrial flywheel/ flywheel housing dimensions. Sealed-for-life pilot bearings eliminate lubrication problems. Ball bearing throwout collars are optional on 10”, 11 ½”, 14” and 18”. Standard on the 311 PTO. Heavy-duty, laminated, gear tooth friction disc is available for heavy shock load applications that require extra friction disc tooth strength. All drive rings are ductile (nodular) iron or steel. Roller pilot bearings are available for higher sideload requirements in select sizes.
Description
The WPT® mechanical power take-off consists of a lever actuated clutch with a shaft and bearings mounted in a rigid cast housing. The mechanical PTO is designed for inline and sideload applications on all internal combustion engines with standard SAE industrial flywheel/ flywheel housing dimensions. Sealed-for-life pilot bearings eliminate lubrication problems. Ball bearing throwout collars are optional on 10”, 11 ½”, 14” and 18”. Standard on the 311 PTO. Heavy-duty, laminated, gear tooth friction disc is available for heavy shock load applications that require extra friction disc tooth strength. All drive rings are ductile (nodular) iron or steel. Roller pilot bearings are available for higher sideload requirements in select sizes.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Power Take-Off - C110 - WPT Power Corporation
Wichita Falls, TX, USA
Mechanical Power Take-Off
C110
Mechanical Power Take-Off C110
The WPT® mechanical power take-off consists of a lever actuated clutch with a shaft and bearings mounted in a rigid cast housing. The mechanical PTO is designed for inline and sideload applications on all internal combustion engines with standard SAE industrial flywheel/ flywheel housing dimensions. Sealed-for-life pilot bearings eliminate lubrication problems. Ball bearing throwout collars are optional on 10”, 11 ½”, 14” and 18”. Standard on the 311 PTO. Heavy-duty, laminated, gear tooth friction disc is available for heavy shock load applications that require extra friction disc tooth strength. All drive rings are ductile (nodular) iron or steel. Roller pilot bearings are available for higher sideload requirements in select sizes.

The WPT® mechanical power take-off consists of a lever actuated clutch with a shaft and bearings mounted in a rigid cast housing. The mechanical PTO is designed for inline and sideload applications on all internal combustion engines with standard SAE industrial flywheel/ flywheel housing dimensions.

  • Sealed-for-life pilot bearings eliminate lubrication problems.
  • Ball bearing throwout collars are optional on 10”, 11 ½”, 14” and 18”. Standard on the 311 PTO.
  • Heavy-duty, laminated, gear tooth friction disc is available for heavy shock load applications that require extra friction disc tooth strength.
  • All drive rings are ductile (nodular) iron or steel.
  • Roller pilot bearings are available for higher sideload requirements in select sizes.
Supplier's Site

Technical Specifications

  WPT Power Corporation
Product Category Power Take-offs (PTO)
Product Number C110
Product Name Mechanical Power Take-Off
PTO Description Suitable For Inline And Side Load Applications On All Internal Combustion Engines With Standard Sae Flywheel Housing Dimensions. All Ptos And Parts Are 100% Interchangeable With Existing Ptos
Application Industrial
Direction of Rotation Bi-directional
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Take-off Unit - SP-IL - jbj Techniques Limited
Specs
Torque 1620 to 7500 Ft-lbs (2197 to 10170 N-m)
View Details
Type 1 PTO - 321/Short Version - WPT Power Corporation
WPT Power Corporation
Specs
Application Industrial
Direction of Rotation Bi-directional
Horse Power 2100 HP
View Details
Powershift (‘Shift on the Go’) Six & Eight Bolt Power Take-Offs - 270/271 Series - Western Integrated Technologies
Specs
PTO Description Designed For Automatic Transmissions
# of Bolts 6; 8
Torque 250 to 300 Ft-lbs (339 to 407 N-m)
View Details
Air Power Take-Offs - PTO - Wichita Clutch
Specs
Application Agricultural / Tractor; Commercial Vehicle / Truck; Industrial; Marine
# of Bolts 4
View Details