WPT Power Corporation Low Inertia Spring Set Brake 33fi

Description
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life
Description
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life

Suppliers

Company
Product
Description
Supplier Links
Low Inertia Spring Set Brake - 33fi - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Spring Set Brake
33fi
Low Inertia Spring Set Brake 33fi
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life

The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
  • 38” pin drive series available for AC Drawworks
  • Power Performance Low Inertia Upgrades
    1. Consistency in function
    2. Optimum heat transfer
    3. Maximized air flow
    4. Extended operating life
Supplier's Site

Technical Specifications

  WPT Power Corporation
Product Category Pneumatic Brakes
Product Number 33fi
Product Name Low Inertia Spring Set Brake
Torque 58092 Ft-lbs (78772 N-m)
Pneumatic Pressure 60 psi (42.23 m H2O)
Maximum Speed 960 rpm
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P38S | P38D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.12 inch (28.57 mm)
View Details
HP Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 0.1667 to 4250 Ft-lbs (0.2260 to 5763 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 1300 to 4300 rpm
View Details
Disc Brakes P10 Series - P10DAR - Tolomatic
Specs
Torque 42.75 Ft-lbs (57.97 N-m)
Pneumatic Pressure 100 psi (70.38 m H2O)
Configuration Disc
View Details
Hydraulic Pressure Applied, Spring Released Disc Brake - SKD 4x100 - Dellner Brakes AB
Specs
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
View Details