The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.
Features:
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Power Grip Clutch is designed to accommodate in-line and shaft-to-shaft power transmission applications. With available sizes ranging from 8” to 60”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions.
Maintenance Benefit Options:
| WPT Power Corporation | WPT Power Corporation | WPT Power Corporation | WPT Power Corporation | |
|---|---|---|---|---|
| Product Category | Pneumatic Brake and Clutch Assemblies | Pneumatic Clutches | Pneumatic Brakes | Pneumatic Clutches |
| Product Number | 321 | 321 | 321 | 321 |
| Product Name | Low Inertia Clutches and Brakes | Low Inertia High Torque Clutch | Low Inertia Spring Set Brake | Power Grip Clutch |
| Torque | 23850 Ft-lbs (32341 N-m) | 46312.5 Ft-lbs (62800 N-m) | 14683 Ft-lbs (19911 N-m) | 23612.5 Ft-lbs (32019 N-m) |
| Rotary Speed | 1270 rpm | 1270 rpm | 1650 rpm | |
| Pneumatic Pressure | 100 psi (70.38 m H2O) | 100 psi (70.38 m H2O) | 90 psi (63.34 m H2O) | 100 psi (70.38 m H2O) |
| Engagement | Friction | Toothed | Friction | Toothed |
| Maximum Speed | 1270 rpm | 1630 rpm |