WPT Power Corporation Low Inertia High Torque Clutch 224

Description
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options
Description
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options

Suppliers

Company
Product
Description
Supplier Links
Low Inertia High Torque Clutch - 224 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia High Torque Clutch
224
Low Inertia High Torque Clutch 224
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options

The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.

Features:

  • Design yields up to 200% more torque than standard LI Clutch
  • Multiple friction material options
Supplier's Site
Power Grip PO Clutch - 224 - WPT Power Corporation
Wichita Falls, TX, USA
Power Grip PO Clutch
224
Power Grip PO Clutch 224
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions. WPT Power Grip PO Features: Nodular Iron drive rings as standard Premier friction material Extended life diaphragm Design self-compensates for wear

The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions.

WPT Power Grip PO Features:

  • Nodular Iron drive rings as standard
  • Premier friction material
  • Extended life diaphragm
  • Design self-compensates for wear
Supplier's Site

Technical Specifications

  WPT Power Corporation WPT Power Corporation
Product Category Pneumatic Clutches Pneumatic Clutches
Product Number 224 224
Product Name Low Inertia High Torque Clutch Power Grip PO Clutch
Application Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment Industrial; Power Transmission; Other; Oilfield Applications
Torque 42583.3 Ft-lbs (57743 N-m) 2883.3 Ft-lbs (3910 N-m)
Rotary Speed 1140 rpm 1500 rpm
Pneumatic Pressure 100 psi (70.38 m H2O) 130 psi (91.49 m H2O)
Engagement Toothed Toothed
Unlock Full Specs
to access all available technical data

Similar Products

C-Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 66.0 to 100.0 Ft-lbs (89.5 to 136 N-m)
Rotary Speed 5500 to 7000 rpm
Pneumatic Pressure 75 psi (52.78 m H2O)
View Details
13 Series Clutch & Sprocket - 1608-0112 - Tolomatic
Specs
Application Industrial
Pneumatic Pressure 100 psi (70.38 m H2O)
Engagement Friction
View Details
Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
Power Grip Clutch - 314H - WPT Power Corporation
WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Oilfield Applications, Clutch Coupling
Torque 9802.5 Ft-lbs (13292 N-m)
Rotary Speed 2100 rpm
View Details