WPT Power Corporation Low Inertia Spring Set Brake 218

Description
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life
Description
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life

Suppliers

Company
Product
Description
Supplier Links
Low Inertia Spring Set Brake - 218 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Spring Set Brake
218
Low Inertia Spring Set Brake 218
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life

The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
  • 38” pin drive series available for AC Drawworks
  • Power Performance Low Inertia Upgrades
    1. Consistency in function
    2. Optimum heat transfer
    3. Maximized air flow
    4. Extended operating life
Supplier's Site
Power Grip PO Clutch - 218 - WPT Power Corporation
Wichita Falls, TX, USA
Power Grip PO Clutch
218
Power Grip PO Clutch 218
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions. WPT Power Grip PO Features: Nodular Iron drive rings as standard Premier friction material Extended life diaphragm Design self-compensates for wear

The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions.

WPT Power Grip PO Features:

  • Nodular Iron drive rings as standard
  • Premier friction material
  • Extended life diaphragm
  • Design self-compensates for wear
Supplier's Site
Low Inertia Clutches and Brakes - 218 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Clutches and Brakes
218
Low Inertia Clutches and Brakes 218
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
Supplier's Site
Low Inertia High Torque Clutch - 218 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia High Torque Clutch
218
Low Inertia High Torque Clutch 218
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options

The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.

Features:

  • Design yields up to 200% more torque than standard LI Clutch
  • Multiple friction material options
Supplier's Site
Low Inertia Clutches and Brakes - 218 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Clutches and Brakes
218
Low Inertia Clutches and Brakes 218
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
Supplier's Site
Power Grip Clutch - 218 - WPT Power Corporation
Wichita Falls, TX, USA
Power Grip Clutch
218
Power Grip Clutch 218
The WPT Power Grip Clutch is designed to accommodate in-line and shaft-to-shaft power transmission applications. With available sizes ranging from 8” to 60”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions. Maintenance Benefit Options: Patented Extended Hub Teeth Wave Springs to replace standard coil spring sets Standard or quick change driving adapters Split Air tubes and Friction Discs Demountable back plate

The WPT Power Grip Clutch is designed to accommodate in-line and shaft-to-shaft power transmission applications. With available sizes ranging from 8” to 60”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions.
Maintenance Benefit Options:

  • Patented Extended Hub Teeth
  • Wave Springs to replace standard coil spring sets
  • Standard or quick change driving adapters
  • Split Air tubes and Friction Discs
  • Demountable back plate
Supplier's Site

Technical Specifications

  WPT Power Corporation WPT Power Corporation WPT Power Corporation WPT Power Corporation WPT Power Corporation WPT Power Corporation
Product Category Pneumatic Brakes Pneumatic Clutches Pneumatic Brake and Clutch Assemblies Pneumatic Clutches Pneumatic Brake and Clutch Assemblies Pneumatic Clutches
Product Number 218 218 218 218 218 218
Product Name Low Inertia Spring Set Brake Power Grip PO Clutch Low Inertia Clutches and Brakes Low Inertia High Torque Clutch Low Inertia Clutches and Brakes Power Grip Clutch
Torque 7700 Ft-lbs (10441 N-m) 1241.7 Ft-lbs (1684 N-m) 16600 Ft-lbs (22510 N-m) 19250.0 Ft-lbs (26103 N-m) 11067 Ft-lbs (15006 N-m) 11590.0 Ft-lbs (15716 N-m)
Pneumatic Pressure 90 psi (63.34 m H2O) 130 psi (91.49 m H2O) 100 psi (70.38 m H2O) 100 psi (70.38 m H2O) 100 psi (70.38 m H2O) 100 psi (70.38 m H2O)
Maximum Speed 1900 rpm 1470 rpm 1470 rpm
Configuration Disc Disc Disc
Engagement Friction Toothed Friction Toothed Friction Toothed
Unlock Full Specs
to access all available technical data