The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
| WPT Power Corporation | |
|---|---|
| Product Category | Pneumatic Brake and Clutch Assemblies |
| Product Number | 204 |
| Product Name | Low Inertia Clutches and Brakes |
| Torque | 390 Ft-lbs (529 N-m) |
| Rotary Speed | 4660 rpm |
| Pneumatic Pressure | 100 psi (70.38 m H2O) |
| Engagement | Friction |
| Maximum Speed | 4660 rpm |