WPT Power Corporation Low Inertia High Torque Clutch 124

Description
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options
Description
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options

Suppliers

Company
Product
Description
Supplier Links
Low Inertia High Torque Clutch - 124 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia High Torque Clutch
124
Low Inertia High Torque Clutch 124
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options

The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.

Features:

  • Design yields up to 200% more torque than standard LI Clutch
  • Multiple friction material options
Supplier's Site
Power Grip PO Clutch - 124 - WPT Power Corporation
Wichita Falls, TX, USA
Power Grip PO Clutch
124
Power Grip PO Clutch 124
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions. WPT Power Grip PO Features: Nodular Iron drive rings as standard Premier friction material Extended life diaphragm Design self-compensates for wear

The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions.

WPT Power Grip PO Features:

  • Nodular Iron drive rings as standard
  • Premier friction material
  • Extended life diaphragm
  • Design self-compensates for wear
Supplier's Site

Technical Specifications

  WPT Power Corporation WPT Power Corporation
Product Category Pneumatic Clutches Pneumatic Clutches
Product Number 124 124
Product Name Low Inertia High Torque Clutch Power Grip PO Clutch
Application Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment Industrial; Power Transmission; Other; Oilfield Applications
Torque 21291.7 Ft-lbs (28872 N-m) 1441.7 Ft-lbs (1955 N-m)
Rotary Speed 1140 rpm 1500 rpm
Pneumatic Pressure 100 psi (70.38 m H2O) 130 psi (91.49 m H2O)
Engagement Toothed Toothed
Unlock Full Specs
to access all available technical data

Similar Products

Low Inertia Clutches and Brakes - 214 - WPT Power Corporation
Specs
Torque 4817 Ft-lbs (6531 N-m)
Rotary Speed 1830 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
View Details
SENSIFLEX Pilot Input Tension Clutch - 58PI-ULOW - Mach III Clutch, Inc.
Specs
Application Web
Torque 0.0 to 10.2 Ft-lbs (0.0 to 13.79 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details
Constricting Clutches & Brakes - VC Series - Eaton Hydraulics Group
Specs
Application Industrial
Torque 1265750.0 Ft-lbs (1.72E6 N-m)
Engagement Friction
View Details
LKM-342 -  - Industrial Clutch Products
Industrial Clutch Products
View Details