The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.
Features:
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
| WPT Power Corporation | WPT Power Corporation | WPT Power Corporation | |
|---|---|---|---|
| Product Category | Pneumatic Clutches | Pneumatic Brake and Clutch Assemblies | Pneumatic Brakes |
| Product Number | 121 | 121 | 121 |
| Product Name | Low Inertia High Torque Clutch | Low Inertia Clutches and Brakes | Low Inertia Spring Set Brake |
| Application | Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment | ||
| Torque | 15437.5 Ft-lbs (20933 N-m) | 7950 Ft-lbs (10780 N-m) | 5983 Ft-lbs (8113 N-m) |
| Rotary Speed | 1270 rpm | 1270 rpm | |
| Pneumatic Pressure | 100 psi (70.38 m H2O) | 100 psi (70.38 m H2O) | 90 psi (63.34 m H2O) |
| Engagement | Toothed | Friction | Friction |