The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.
Features:
| WPT Power Corporation | WPT Power Corporation | WPT Power Corporation | |
|---|---|---|---|
| Product Category | Pneumatic Brakes | Pneumatic Brake and Clutch Assemblies | Pneumatic Clutches |
| Product Number | 116 | 116 | 116 |
| Product Name | Low Inertia Spring Set Brake | Low Inertia Clutches and Brakes | Low Inertia High Torque Clutch |
| Torque | 2733 Ft-lbs (3706 N-m) | 3312 Ft-lbs (4492 N-m) | 6341.7 Ft-lbs (8599 N-m) |
| Pneumatic Pressure | 90 psi (63.34 m H2O) | 100 psi (70.38 m H2O) | 100 psi (70.38 m H2O) |
| Maximum Speed | 2140 rpm | 1610 rpm | |
| Configuration | Disc | Disc | |
| Engagement | Friction | Friction | Toothed |