The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.
Features:
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
| WPT Power Corporation | WPT Power Corporation | WPT Power Corporation | |
|---|---|---|---|
| Product Category | Pneumatic Brake and Clutch Assemblies | Pneumatic Clutches | Pneumatic Brakes |
| Product Number | 111 | 111 | 111 |
| Product Name | Low Inertia Clutches and Brakes | Low Inertia High Torque Clutch | Low Inertia Spring Set Brake |
| Torque | 1383 Ft-lbs (1876 N-m) | 2166.7 Ft-lbs (2938 N-m) | 1075 Ft-lbs (1458 N-m) |
| Rotary Speed | 2140 rpm | 2140 rpm | |
| Pneumatic Pressure | 100 psi (70.38 m H2O) | 100 psi (70.38 m H2O) | 90 psi (63.34 m H2O) |
| Engagement | Friction | Toothed | Friction |
| Maximum Speed | 2140 rpm | 3120 rpm |